ASME B16.22

Wrought Copper and Copper Alloy Solder-Joint Pressure Fittings

active, Most Current
Buy Now
Organization: ASME
Publication Date: 25 September 2018
Status: active
Page Count: 26
scope:

This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings designed for use with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration service), and ASTM B819 (medical gas systems), as well as fittings intended to be assembled with soldering materials conforming to ASTM B32, brazing materials conforming to AWS A5.8, or tapered pipe thread conforming to ASME B1.20.1.

This Standard is allied with ASME B16.18, which covers cast copper alloy pressure fittings. It provides requirements for fitting ends suitable for soldering.

This Standard covers the following:

(a) pressure-temperature ratings

(b) abbreviations for end connections

(c) size and method of designating openings of fittings

(d) marking

(e) material

(f) dimensions and tolerances

(g) tests

Document History

January 1, 2021
Wrought Copper and Copper Alloy Solder-Joint Pressure Fittings
This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88...
ASME B16.22
September 25, 2018
Wrought Copper and Copper Alloy Solder-Joint Pressure Fittings
This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings designed for use with seamless copper tube conforming to ASTM B88 (water and...
September 25, 2013
Wrought Copper and Copper Alloy Solder-Joint Pressure Fittings
This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings, designed for use with seamless copper tube conforming to ASTM B88 (water and...
November 27, 2012
Wrought Copper and Copper Alloy Solder-Joint Pressure Fittings
This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings, designed for use with seamless copper tube conforming to ASTM B88 (water and...
January 1, 2001
Wrought Copper and Copper Alloy Solder Joint Pressure Fittings
General This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings, designed for use with seamless copper tube conforming to ASTM B 88...
January 1, 2001
Wrought Copper and Copper Alloy Solder Joint Pressure Fittings
General This Standard establishes specifications for wrought copper and wrought copper alloy, solder-joint, seamless fittings, designed for use with seamless copper tube conforming to ASTM B 88...
July 9, 1998
Addenda to B16.22-1995 Wrought Copper and Copper Alloy Solder Joint Pressure Fittings
General This Standard for wrought copper and wrought copper alloy solder joint seamless fittings, designed for use with copper water tube, covers: (a) pressure-temperature ratings; (b) abbreviations...
September 15, 1995
Wrought Copper and Copper Alloy Solder Joint Pressure Fittings
General This Standard for wrought copper and wrought copper alloy solder joint seamless fittings, designed for use with copper water tube, covers: (a) pressure-temperature ratings; (b)...
April 30, 1989
WROUGHT COPPER AND COPPER ALLOY SOLDER JOINT PRESSURE FITTINGS
A description is not available for this item.
July 31, 1980
WROUGHT COPPER AND COPPER ALLOY SOLDER JOINT PRESSURE FITTINGS
A description is not available for this item.
January 1, 1973
Wrought Copper and Bronze Solder-Joint Pressure Fittings
This standard for wrought copper and wrought bronze solder-joint seamless fittings designed for use with copper water tube, covers: (a) Pressure ratings (b) Abbreviations for end connections (c)...

References

Advertisement