CEI EN 61347-2-13
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 June 2018 |
| Status: | active |
| Page Count: | 8 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
Document History
CEI EN 61347-2-13
June 1, 2018
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
A description is not available for this item.
October 1, 2017
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
INTRODUCTION
This Amendment 1 to IEC 61347-2-13: 2014 has been developed by SC 34C to include the following significant technical changes:
a) Dated reference to Part 1 has been deleted to allow the...
May 1, 2015
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
March 1, 2015
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
September 1, 2007
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
Questa Norma specifica le prescrizioni di prestazione per le unità di alimentazione elettroniche previste per funzionare con alimentazioni in corrente continua fino a 250 V e in corrente alternata...
March 1, 2007
Unità di alimentazione di lampada - Parte 2-13: Prescrizioni particolari per unità di alimentazione elettroniche alimentate in corrente continua o in corrente alternata per moduli LED
Questa Norma specifica le prescrizioni di prestazione per le unità di alimentazione elettroniche previste per funzionare con alimentazioni in corrente continua fino a 250 V e in corrente alternata...