CEI - EN 61347-2-13

Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules

inactive
Organization: CEI
Publication Date: 1 March 2015
Status: inactive
Page Count: 32
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can deviate from the supply frequency, associated with LED modules.

Controlgear for LED modules specified in this standard are designed to provide constant voltage or current at SELV or higher voltages. Deviations from the pure voltage and current types do not exclude the gear from this standard.

The annexes of IEC 61347-1 which are applicable according to this Part 2-13 and using the word "lamp" are understood to also comprise LED modules.

Particular requirements for SELV controlgear are given in Annex I.

Performance requirements are covered by IEC 62384.

Plug-in controlgear, being part of the luminaire, are covered as for built-in controlgear by the additional requirements of the luminaire standard.

Document History

June 1, 2018
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
A description is not available for this item.
October 1, 2017
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
INTRODUCTION This Amendment 1 to IEC 61347-2-13: 2014 has been developed by SC 34C to include the following significant technical changes: a) Dated reference to Part 1 has been deleted to allow the...
May 1, 2015
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
EN 61347-2-13
March 1, 2015
Lamp controlgear Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
This part of IEC 61347 specifies particular safety requirements for electronic controlgear for use on d.c. or a.c. supplies up to 1 000 V (a.c. at 50 Hz or 60 Hz) and at an output frequency which can...
September 1, 2007
Lamp controlgear - Part 2-13: Particular requirements for d.c. or a.c. supplied electronic controlgear for LED modules
Questa Norma specifica le prescrizioni di prestazione per le unità di alimentazione elettroniche previste per funzionare con alimentazioni in corrente continua fino a 250 V e in corrente alternata...
March 1, 2007
Unità di alimentazione di lampada - Parte 2-13: Prescrizioni particolari per unità di alimentazione elettroniche alimentate in corrente continua o in corrente alternata per moduli LED
Questa Norma specifica le prescrizioni di prestazione per le unità di alimentazione elettroniche previste per funzionare con alimentazioni in corrente continua fino a 250 V e in corrente alternata...

References

Advertisement