CEN - EN ISO 13769
Gas cylinders - Stamp marking
| Organization: | CEN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
This document specifies stamp marking of transportable gas cylinders of volumes greater than 0,12 l and up to or equal to 150 l and tubes of volumes up to or equal to 3 000 l, including:
- steel and aluminium-alloy gas cylinders;
- composite gas cylinders;
- acetylene cylinders;
- liquefied petroleum gas (LPG) cylinders (see Annex A); and
- small cylinders (see Annex B).
Unless noted by exception, the use of "cylinder" in this document refers to the above types of cylinders.
Non-refillable cylinders are addressed by this standard.
Document History