CENELEC - EN IEC 62271-102

High-voltage switchgear and controlgear - Part 102: Alternating current disconnectors and earthing switches

inactive
Organization: CENELEC
Publication Date: 1 August 2018
Status: inactive
Page Count: 114
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1000 V and for service frequencies up to and including 60 Hz.

It also applies to the operating devices of these disconnectors and earthing switches and their auxiliary equipment.

Additional requirements for disconnectors and earthing switches in enclosed switchgear and controlgear are given in IEC 62271-200, IEC 62271-201 and IEC 62271-203.

NOTE Disconnectors in which the fuse forms an integral part are not covered by this standard.

This document is also applicable to switching devices having disconnecting and/or earthing functionalities apart from other functions, such as high-speed earthing switch, circuit-breaker and switch-disconnector.

Document History

August 1, 2018
High-voltage switchgear and controlgear - Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1 000 V and for service frequencies...
EN IEC 62271-102
August 1, 2018
High-voltage switchgear and controlgear - Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor installations for nominal voltages above 1000 V and for service frequencies...
July 1, 2002
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...
July 1, 2002
High-voltage switchgear and controlgear Part 102: High-voltage alternating current disconnectors and earthing switches
A description is not available for this item.
July 1, 2002
High-voltage switchgear and controlgear Part 102: Alternating current disconnectors and earthing switches
This part of IEC 62271 applies to alternating current disconnectors and earthing switches, designed for indoor and outdoor enclosed and open terminal installations for voltages above 1 000 V and for...

References

Advertisement