BSI - BS EN 62271-200
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
active, Most Current
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2012 |
| Status: | active |
| Page Count: | 96 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
March 1, 2023
Draft BS EN IEC 62271-200/AMD1 Amendment 1 - High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
June 21, 2022
Draft BS EN IEC 62271-200 Amd.1 Amendment 1 - High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
August 31, 2021
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
BS EN 62271-200
January 31, 2012
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
January 31, 2012
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
October 31, 2005
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.