BSI - BS EN IEC 62271-200

High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

active, Most Current
Organization: BSI
Publication Date: 31 August 2021
Status: active
Page Count: 110
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

March 1, 2023
Draft BS EN IEC 62271-200/AMD1 Amendment 1 - High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
June 21, 2022
Draft BS EN IEC 62271-200 Amd.1 Amendment 1 - High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
BS EN IEC 62271-200
August 31, 2021
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
January 31, 2012
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
January 31, 2012
High-voltage switchgear and controlgear Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
October 31, 2005
High-voltage switchgear and controlgear - Part 200: AC metal-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.

References

Advertisement