CENELEC - EN 50187

High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2022
Status: active
Page Count: 18
ICS Code (Other switchgear and controlgear): 29.130.99
scope:

This document applies to pressurized gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV and up to and including 52 kV for indoor or outdoor installations, where the gas or gas mixture is being used principally for its dielectric and/or arc-quenching properties and where the gases or gas mixtures in the compartment can be considered in conditions being chemically stable over its lifetime and non-corrosive to the material of the pressurized compartment in the conditions that prevail inside.

Document History

EN 50187
November 1, 2022
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
This document applies to pressurized gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV and up to and including 52 kV for indoor or outdoor installations, where...
August 1, 1996
Gas-Filled Compartments for a.c. Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 52 kV
A description is not available for this item.

References

Advertisement