CENELEC - EN 50187

Gas-Filled Compartments for a.c. Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 52 kV

active
Organization: CENELEC
Publication Date: 1 August 1996
Status: active
Page Count: 20
ICS Code (29.120.60): 29.120.60

Document History

November 1, 2022
High-voltage switchgear and controlgear - Gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV up to and including 52 kV
This document applies to pressurized gas-filled compartments of AC switchgear and controlgear with rated voltages above 1 kV and up to and including 52 kV for indoor or outdoor installations, where...
EN 50187
August 1, 1996
Gas-Filled Compartments for a.c. Switchgear and Controlgear for Rated Voltages Above 1 kV and up to and Including 52 kV
A description is not available for this item.

References

Advertisement