CEN - EN 2475
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to:
Steel 30CrNiMo8 (1.6580)
Air melted
Hardened and tempered
Bar for machining
De ≤ 100 mm
1 100 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications
Document History
EN 2475
August 1, 2018
Aerospace series - Steel 30CrNiMo8 (1.6580) - Air melted - Hardened and tempered - Bar for machining - De ≤ 100 mm - 1 100 MPa ≤ Rm ≤ 1 300 MPa
This European Standard specifies the requirements relating to:
Steel 30CrNiMo8 (1.6580)
Air melted
Hardened and tempered
Bar for machining
De ≤ 100 mm
1 100 MPa ≤ Rm ≤ 1 300 MPa
for aerospace...