CENELEC - EN 62271-107

High-voltage switchgear and controlgear Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV

inactive
Organization: CENELEC
Publication Date: 1 October 2005
Status: inactive
Page Count: 48
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

July 1, 2019
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole-operated fused circuit-switchers designed with rated voltages above 1 kV up to and including 52 kV for use on three-phase alternating current systems of...
August 1, 2012
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows. This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional assemblies...
EN 62271-107
October 1, 2005
High-voltage switchgear and controlgear Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.
Advertisement