CENELEC - EN 62271-107

High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV

inactive
Organization: CENELEC
Publication Date: 1 August 2012
Status: inactive
Page Count: 52
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows.

This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional assemblies of a circuit-switcher and current-limiting fuses designed so as to be capable of:

- breaking, at the rated recovery voltage, any load or fault current up to and including the rated short-circuit breaking current;

- making, at the rated voltage, circuits to which the rated short-circuit breaking current applies.

They are intended to be used for circuits or applications requiring only a normal mechanical and electrical endurance capability. Such applications cover protection of HV/LV transformers for instance, but exclude distribution lines or cables, as well as motor circuits and capacitor bank circuits.

Short-circuit conditions with low currents, up to the fused circuit-switcher rated take-over current, are dealt with by supplementary devices (strikers, relays, etc.), properly arranged, tripping the circuit-switcher. Fuses are incorporated in order to ensure that the short-circuit breaking capacity of the device is above that of the circuit-switcher.

NOTE 1 In this standard the term "fuse" is used to designate either the fuse or the fuse-link where the general meaning of the text does not result in ambiguity.

This standard applies to fused circuit-switchers designed with rated voltages above 1 kV up to and including 52 kV for use on three-phase alternating current systems of either 50 Hz or 60 Hz. Comparison with other existing switching devices is provided in Clause 8.

NOTE 2 Other circuit-switchers exist; see reference [1]1.

Devices that require a dependent manual operation are not covered by this standard.

Fuses are covered by IEC 60282-1.

Earthing switches forming an integral part of a circuit-switcher are covered by IEC 62271-102.

Installation in enclosure, if any, is covered either by IEC 62271-200 or by IEC 62271-201.

1 Numbers between brackets refer to the Bibliography.

Document History

July 1, 2019
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
This part of IEC 62271 applies to three-pole-operated fused circuit-switchers designed with rated voltages above 1 kV up to and including 52 kV for use on three-phase alternating current systems of...
EN 62271-107
August 1, 2012
High-voltage switchgear and controlgear - Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
Subclause 1.1 of IEC 62271-1:2007 is not applicable, and is replaced as follows. This part of IEC 62271 applies to three-pole operated units for distribution systems that are functional assemblies...
October 1, 2005
High-voltage switchgear and controlgear Part 107: Alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.

References

Advertisement