CEN/TS 17153
Ventilation for buildings - Correction of air flow rate according to ambient conditions
| Organization: | CEN |
| Publication Date: | 1 August 2018 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Ventilation and air-conditioning systems): | 91.140.30 |
scope:
This document gives guidelines to correct the measured air flow rate when measuring conditions are different from standard conditions. It applies to a power-law formula giving the air flow rate as a function of a pressure difference with an air flow rate coefficient, C, varying with temperature and pressure.
This document applies to:
- passive elements of air distribution systems with a cross-section area that does not depend on pressure;
- volume flow rate (and not mass flow rate).
This document is applicable to (but not limited to):
- EN 1507, Ventilation for buildings
- Sheet metal air ducts with rectangular section
- Requirements for strength and leakage;
- EN 1751, Ventilation for buildings
- Air terminal devices
- Aerodynamic testing of damper and valves;
- EN 12237, Ventilation for buildings
- Ductwork
- Strength and leakage of circular sheet metal ducts;
- EN 13141-1, Ventilation for buildings
- Performance testing of components/products for residential ventilation
- Part 1: Externally and internally mounted air transfer devices;
- EN 13141-2, Ventilation for buildings
- Performance testing of components/products for residential ventilation
- Part 2: Exhaust and supply air terminal devices;
- EN 13141-9, Ventilation for buildings
- Performance testing of components/products for residential ventilation
- Part 9: externally mounted humidity controlled air transfer device;
- EN 13141-10, Ventilation for buildings
- Performance testing of components/products for residential ventilation
- Part 10: humidity controlled extract air terminal device;
- EN 15727, Ventilation for buildings
- Ducts and ductwork components, leakage classification and testing.
This document does not apply to:
- fans; - air terminal devices with automatically controlled openings (variable openings).
Document History