CEN - EN 16510-1
Residential solid fuel burning appliances - Part 1: General requirements and test methods
| Organization: | CEN |
| Publication Date: | 1 July 2018 |
| Status: | inactive |
| Page Count: | 154 |
| ICS Code (Cooking ranges, working tables, ovens and similar appliances): | 97.040.20 |
| ICS Code (Solid fuel heaters): | 97.100.30 |
| ICS Code (Construction materials and building (Vocabularies)): | 01.040.91 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard is applicable to residential solid fuel burning appliances.
This European Standard specifies requirements relating to the design, manufacture, construction, safety and performance (efficiency and emission) of appliances fired by solid fuel (hereafter referred to as "appliance(s)") and provides instructions for them. Furthermore, it also gives provisions for the evaluation of conformity i.e. initial type testing (ITT) and factory production control (FPC) and marking of these appliances.
This European Standard also covers CO, NOx, OGC and particulate matter (PM / PME - see Annex F) emission test methods, however this European Standard does not contain any values for the limit on these emissions.
Appliances receiving combustion air through ductwork from outside the external envelope, which is not air tight, are not considered roomsealed.This European Standard is not applicable to appliances with boiler parts in contact with fire or flue gases other than when the boiler parts are manufactured from steel or cast iron.
This European Standard is not applicable to appliances with a boiler intended for water systems having
- water temperatures above 110 °C and/or an operating pressure of more than 3 bar;
- direct contact with sanitary hot water.
This European Standard does not cover appliances to be operated with ventilating systems which are intended to operate with pressure below - 15 Pa in the room of installation of the appliance in relation to the outside atmosphere.
This European Standard does not cover appliances intended to carry the load of a chimney.
Document History