CEN - EN 13166/PRA3
Thermal insulation products for buildings - Factory made phenolic foam (PF) products - Specification
| Organization: | CEN |
| Publication Date: | 1 September 2018 |
| Status: | pending |
| Page Count: | 21 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
"This European Standard specifies the characteristics for factory made phenolic foam products, with or without facings or coatings, which are used for the thermal insulation of buildings. The products are manufactured in the form of boards and laminates.".
"This standard describes product characteristics and includes procedures for testing, assessment and verification of constancy of performance (AVCP), marking and labelling.".
"Products with a measured thermal resistance lower than 0,40 m2⋅K/W or a measured thermal conductivity greater than 0,050 W/(m⋅K) at 10 °C are not covered by this standard.".
"This standard does not cover in-situ thermal insulation products or products intended to be used for the thermal insulation of building equipment and industrial installations (covered by EN 14314 [3]).".
Document History