CEN - EN ISO 2812-5
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This document specifies a method, using a temperature-gradient
This method enables the testers to determine the effects of the test substance on the coating and, if necessary, to assess the damage to the substrate.
Document History
EN ISO 2812-5
September 1, 2018
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
This document specifies a method, using a temperature-gradient oven, for determining the resistance of an individual-layer or multi-layer system of coating materials to the effects of liquids or...
January 1, 2007
Paints and varnishes - Determination of resistance to liquids - Part 5: Temperature-gradient oven method
A description is not available for this item.