API STD 12C

Specification for welded oil storage tanks

inactive
Buy Now
Organization: API
Publication Date: 1 October 1950
Status: inactive
Page Count: 66
scope:

This specification covers vertical, cylindrical, welded, above-ground, steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of materials, including electrodes. This specification also includes stipulations on appurtenances, such as manholes, nozzles, stairs, etc., together with stipulations on inspection! Including sectioning methods for testing welded Joints.

This specification is designed to provide the industry with tanks of adequate safety and reasonable economy, which can be built in any sizes required to meet the needs of the several branches of the industry subject to the physical limitations imposed hereinafter and by recognized field erection practices. It does not present, nor is it contemplated to establish, a fixed series of allowable tank sizes, but rather it is intended to permit the selection by the purchaser of whatever size of tank may be required to meet best his particular needs.

Appendix A to this specification presents for ready reference typical data relating to tanks which may be built under this specification. Data presented therein are for convenience and are not mandatory.

Nothing contained in this specification is to be construed as granting any right, by implication or otherwise, for manufacture, sale, or use in connection with any method, apparatus, or product covered by letters patent, nor as insuring anyone against liability for infringement of letters patent.

Document History

March 1, 1958
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification· covers material, design, fabrication, erection, and testing requirements for vertical, cylindrical, above-ground, closed and open-top, welded steel storage tanks in various sizes...
October 1, 1957
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification covers material, design, fabrication, erection, and testing requirements for vertical, cylindrical, above-ground, closed and open-top, welded steel storage tanks in various sizes...
October 1, 1954
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification covers material, design, fabrication, erection, and testing requirements for vertical, cylindrical, above-ground, closed and open-top, welded steel tanks in various sizes and...
October 1, 1954
SPECIFICATION FOR WELDED OIL STORAGE TANKS
A description is not available for this item.
September 1, 1952
SPECIFICATION for WELDED OIL STORAGE TANKS
This specification covers vertical, cylindrical, welded, above-ground, steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical...
September 1, 1951
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification covers vertical, cylindrical, welded, above-ground, steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical...
API STD 12C
October 1, 1950
Specification for welded oil storage tanks
This specification covers vertical, cylindrical, welded, above-ground, steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical...
August 1, 1946
Specification for All-welded oil storage tanks
This specification covers all-welded steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of material,...
August 1, 1944
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS
This specification covers all-welded steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of material,...
May 1, 1942
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS
This specification covers all-welded steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of material,...
March 1, 1941
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS
FOREWORD: (a) This specification was prepared by the API Committee on the Standardization of Steel Tanks for Oil Storage, in cooperation with the American Welding Society, and is recommended for the...
April 1, 1940
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS (TENTATIVE)
A description is not available for this item.
Advertisement