API STD 12C

Specification for All-welded oil storage tanks

inactive
Buy Now
Organization: API
Publication Date: 1 August 1946
Status: inactive
Page Count: 54
scope:

This specification covers all-welded steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of material, including welding rods. This specification also includes stipulations on appurtenances, such as manholes, nozzles, stairs, etc., together with stipulations on inspection, including sectioning methods for testing welded joints.

This specification is designed to provide the industry with tanks of adequate safety and reasonable economy which can be built in those sizes required to meet the needs of the several branches of the industry, subject only to the physical limitations imposed hereinafter and by recognized field erection practices.

Tables 1 and 2 show the nominal capacities of typical sizes of tanks that can be built within the limits established by this specification. Table 1 is based upon 72-inch course widths for tanks utilizing fir-inch nominal-thickness shell plates, and Table 2 is based upon 96-inch course widths; the data in these tables are to be considered as representative only and not as fixing a relationship between tank diameter and allowable plate width. (It is not the intent of this specification to limit maximum plate width with regard either to plate thickness or to tank diameter, nor to limit the tank diameter range. See Par. 37.)

Nothing contained in this specification is to be construed as granting any right, by implication or otherwise, for manufacture, sale, or use in connection with any method, apparatus, or product covered by Letters Patent, nor as insuring anyone against liability for infringement of Letters Patent.

Document History

March 1, 1958
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification· covers material, design, fabrication, erection, and testing requirements for vertical, cylindrical, above-ground, closed and open-top, welded steel storage tanks in various sizes...
October 1, 1957
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification covers material, design, fabrication, erection, and testing requirements for vertical, cylindrical, above-ground, closed and open-top, welded steel storage tanks in various sizes...
October 1, 1954
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification covers material, design, fabrication, erection, and testing requirements for vertical, cylindrical, above-ground, closed and open-top, welded steel tanks in various sizes and...
October 1, 1954
SPECIFICATION FOR WELDED OIL STORAGE TANKS
A description is not available for this item.
September 1, 1952
SPECIFICATION for WELDED OIL STORAGE TANKS
This specification covers vertical, cylindrical, welded, above-ground, steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical...
September 1, 1951
SPECIFICATION FOR WELDED OIL STORAGE TANKS
This specification covers vertical, cylindrical, welded, above-ground, steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical...
October 1, 1950
Specification for welded oil storage tanks
This specification covers vertical, cylindrical, welded, above-ground, steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical...
API STD 12C
August 1, 1946
Specification for All-welded oil storage tanks
This specification covers all-welded steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of material,...
August 1, 1944
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS
This specification covers all-welded steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of material,...
May 1, 1942
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS
This specification covers all-welded steel tanks for oil storage, including allowable plate and joint stresses, qualification procedures for welding, and chemical and physical properties of material,...
March 1, 1941
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS
FOREWORD: (a) This specification was prepared by the API Committee on the Standardization of Steel Tanks for Oil Storage, in cooperation with the American Welding Society, and is recommended for the...
April 1, 1940
SPECIFICATION ON ALL-WELDED OIL STORAGE TANKS (TENTATIVE)
A description is not available for this item.
Advertisement