DIN EN 2084

Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification; German and English version EN 2084:2018

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2018
Status: active
Page Count: 30
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in copper or copper alloy, intended for installation in aircraft circuits.

The insulation of these cables is designed to withstand aircraft voltages at a frequency not exceeding 2 000 Hz. Unless specified by individual product standards the maximum demonstrated a.c. voltage of rating of these cables is 115 V rms (phase to neutral) and 200 V rms (phase to phase).

They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.

Document History

DIN EN 2084
November 1, 2018
Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification; German and English version EN 2084:2018
This European Standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with...
October 1, 2017
Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification; German and English version FprEN 2084:2017
A description is not available for this item.
December 1, 2015
Aerospace series - Cables, electrical, general purpose, with conductors in copper or copper alloy - Technical specification; German and English version EN 2084:2015
This standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables, without jackets, for general purpose with conductors in...
April 1, 2015
Aerospace series - Cables, electrical, general purpose, with conductors in copper alloy - Technical specification; German and English version FprEN 2084:2014
A description is not available for this item.
October 1, 2006
Aerospace series - Cables, electric, single-core, general purpose, with conductors in copper or copper alloy - Technical specification; German and English version EN 2084:2005
A description is not available for this item.
April 1, 2001
Aerospace series - Cables, electric, single-core, general purpose, with conductors in copper or copper alloy - Technical specification
A description is not available for this item.
September 1, 1999
Aerospace series - Cables, electric, single-core, general purpose, with conductors in copper or copper alloy - Technical specification
A description is not available for this item.

References

Advertisement