DIN EN 4611-002
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Part 002: General; German and English version EN 4611-002:2018
| Organization: | DIN |
| Publication Date: | 1 November 2018 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the list of product standards and common characteristics of electrical cables for use in the on-board electrical systems of aircraft operating at temperatures between - 65 °C to 135 °C and 150 °C, dependent upon conductor type. The voltage rating is 600 V rms at sea level. This insulation system has been used in aerospace applications using 115 V ac (phase-to-neutral) 400 Hz and 28 V dc. Verification of the suitability of cables for use in other electrical systems is the responsibility of the user.
Document History