DIN EN 2880

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2880:2018

inactive
Organization: DIN
Publication Date: 1 November 2018
Status: inactive
Page Count: 18
ICS Code (Nuts): 49.030.30

Document History

June 1, 2019
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2880:2018+AC:2019
A description is not available for this item.
DIN EN 2880
November 1, 2018
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2880:2018
A description is not available for this item.
November 1, 1998
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C
A description is not available for this item.
Advertisement