DIN EN 2880
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C
inactive
| Organization: | DIN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Nuts): | 49.030.30 |
Document History
June 1, 2019
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2880:2018+AC:2019
A description is not available for this item.
November 1, 2018
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C; German and English version EN 2880:2018
A description is not available for this item.
DIN EN 2880
November 1, 1998
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in alloy steel, cadmium plated, MoS2 lubricated - Classification: 900 MPa (at ambient temperature)/120 °C
A description is not available for this item.