DIN 46391-1

Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2 800 mm, dimensions

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 September 2018
Status: active
Page Count: 7
ICS Code (Spools. Bobbins): 55.060

Document History

DIN 46391-1
September 1, 2018
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2 800 mm, dimensions
A description is not available for this item.
May 1, 2014
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2 800 mm, dimensions
A description is not available for this item.
April 1, 2005
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2800 mm, dimensions
Dieser Teil 1 der Norm gilt für Spulen mit einem Flanschdurchmesser von 710 mm bis 2 800 mm für die Lieferung von Kabeln, Leitungen und Seilen.
March 1, 2000
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2800 mm, dimensions
A description is not available for this item.
May 1, 1979
Delivery drums for cables and stranded conductors - Part 1: Dimensions
A description is not available for this item.
Advertisement