DIN 46391-1
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2800 mm, dimensions
inactive
| Organization: | DIN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| ICS Code (Spools. Bobbins): | 55.060 |
Document History
September 1, 2018
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2 800 mm, dimensions
A description is not available for this item.
May 1, 2014
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2 800 mm, dimensions
A description is not available for this item.
April 1, 2005
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2800 mm, dimensions
Dieser Teil 1 der Norm gilt für Spulen mit einem Flanschdurchmesser von 710 mm bis 2 800 mm für die Lieferung von Kabeln, Leitungen und Seilen.
DIN 46391-1
March 1, 2000
Delivery drums for cables and stranded conductors - Part 1: Delivery drums with diameter up to 2800 mm, dimensions
A description is not available for this item.
May 1, 1979
Delivery drums for cables and stranded conductors - Part 1: Dimensions
A description is not available for this item.