DS/EN 13285

Unbound mixtures – Specifications

inactive
Organization: DS
Publication Date: 15 February 2011
Status: inactive
Page Count: 26
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate cross-reference to EN 13242. This European Standard applies to unbound mixtures of natural, artificial and recycled aggregates with a upper sieve size (D) from 8 mm to 90 mm and lower sieve size (d) = 0 at the point of delivery. NOTE 1 - Mixtures with an upper sieve size (D) greater than 90 mm are not covered by this European Standard but may be specified in the place of use. NOTE 2 - Water content of the mixture and the density of the installed layer are not specified mixture requirements. Both parameters are related to the control of the construction of the layer and are outside the scope of this European Standard.

Document History

July 3, 2018
Unbound mixtures – Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. This European Standard applies to unbound...
DS/EN 13285
February 15, 2011
Unbound mixtures – Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
July 28, 2003
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Unbound mixtures – Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Advertisement