DS/EN 13285

Unbound mixtures - Specifications

inactive
Organization: DS
Publication Date: 28 July 2003
Status: inactive
Page Count: 26
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate cross-reference to EN 13242. This European Standard applies to unbound mixtures of natural, artificial and recycled aggregates (see Annex A) with an upper sieve size (D) from 8 mm to 80 mm and lower sieve size (d) = 0 at the point of delivery.

Document History

July 3, 2018
Unbound mixtures – Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. This European Standard applies to unbound...
February 15, 2011
Unbound mixtures – Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
DS/EN 13285
July 28, 2003
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Unbound mixtures – Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Unbound mixtures - Specifications
This European Standard specifies requirements for unbound mixtures used for construction and maintenance of roads, airfields and other trafficked areas. The requirements are defined with appropriate...
Advertisement