ASD-STAN - PREN 4681-001

Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification

inactive
Organization: ASD-STAN
Publication Date: 28 February 2011
Status: inactive
Page Count: 12
scope:

This standard specifies the characteristics, test methods, qualification and acceptance conditions of singlecore electric cables for general purpose with conductors in aluminium or copper-clad aluminium, intended for installation in aircraft electrical systems.

The insulation of these cables is designed to withstand a maximum service voltage of 600 V r.m.s. at a frequency not exceeding 2 000 Hz.

They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.

Document History

October 1, 2018
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification
This document specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables for general purpose with conductors in aluminium or...
December 1, 2015
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables for general purpose with conductors in aluminium or...
PREN 4681-001
February 28, 2011
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of singlecore electric cables for general purpose with conductors in aluminium or copper-clad...

References

Advertisement