ASD-STAN - PREN 4681-001

Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification

inactive
Organization: ASD-STAN
Publication Date: 1 December 2015
Status: inactive
Page Count: 13
scope:

This standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables for general purpose with conductors in aluminium or copper-clad aluminium, intended for installation in aircraft electrical systems.

The insulation of these cables is designed to withstand aircraft voltages at a frequency not exceeding 2 000 Hz. Unless specified by individual product standards the maximum demonstrated voltage of rating of these cables is ac 115 V rms phase to neutral and 200 V rms phase to phase and 28 V dc.

They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.

Document History

October 1, 2018
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification
This document specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables for general purpose with conductors in aluminium or...
PREN 4681-001
December 1, 2015
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables for general purpose with conductors in aluminium or...
February 28, 2011
Aerospace series Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium Part 001: Technical specification
This standard specifies the characteristics, test methods, qualification and acceptance conditions of singlecore electric cables for general purpose with conductors in aluminium or copper-clad...

References

Advertisement