CEN - EN 4651
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical cables for aerospace applications.
It applies to stranded conductors, with a nominal cross-sectional area of 0,22 mm2 to 22 mm2 inclusive.
Document History
EN 4651
April 1, 2014
Aerospace series - Copper-clad aluminium alloy conductors for electrical cables - Product standard
This European Standard specifies the dimensions, linear resistance, mechanical characteristics, construction and mass of copper-clad aluminium alloy (CCA) conductors, for lightweight electrical...