ASTM B566

Standard Specification for Copper-Clad Aluminum Wire

active, Most Current
Buy Now
Organization: ASTM
Publication Date: 1 September 2004
Status: active
Page Count: 5
ICS Code (Wires): 29.060.10
scope:

This specification covers bare round copper-clad aluminum wire for electrical applications.

Four classes of copper-clad aluminum wire are covered as follows:

Class 10A-Nominal 10 volume % copper, annealed.

Class 15A-Nominal 15 volume % copper, annealed.

Class 10H-Nominal 10 volume % copper, hard-drawn.

Class 15H-Nominal 15 volume % copper, hard-drawn.

The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Exception-The values stated in SI units for resistivity and density are to be regarded as standard.

Document History

September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume % copper,...
ASTM B566
September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume % copper,...
September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume % copper,...
September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A - Nominal 10 volume % copper,...
April 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A - Nominal 10 volume % copper,...
July 15, 1993
Standard Specification for Copper-Clad Aluminum Wire
1. Scope 1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A--Nominal 10...
July 15, 1993
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A - Nominal 10 volume % copper,...
February 26, 1988
STANDARD SPECIFICATION FOR COPPER-CLAD ALUMINUM WIRE
A description is not available for this item.
May 30, 1972
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four clusscs of copper-clad aluminum wire arc covered as follows: Class 10A- Nominal 10 volume percent...
May 30, 1972
STANDARD SPECIFICATION FOR COPPER-CLAD ALUMINUM WIRE (R 1983) (E1-1985)
A description is not available for this item.

References

Advertisement