ASTM International - ASTM B566-04
Standard Specification for Copper-Clad Aluminum Wire
| Organization: | ASTM International |
| Publication Date: | 1 April 2004 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications.
1.2 Four classes of copper-clad aluminum wire are covered as follows:
Class 10A-Nominal 10 volume % copper, annealed.
Class 15A-Nominal 15 volume % copper, annealed.
Class 10H-Nominal 10 volume % copper, hard-drawn.
Class 15H-Nominal 15 volume % copper, hard-drawn.
1.3 The values stated in inch-pound units are to be regarded as the standard, except for resistivity and density, where the SI units are the standard. The values given in parentheses are for information only.
Document History