ASTM B566

Standard Specification for Copper-Clad Aluminum Wire

inactive
Buy Now
Organization: ASTM
Publication Date: 30 May 1972
Status: inactive
Page Count: 6
ICS Code (Wires): 29.060.10
scope:

This specification covers bare round copper-clad aluminum wire for electrical applications.

Four clusscs of copper-clad aluminum wire arc covered as follows:

Class 10A- Nominal 10 volume percent copper, annealed.

Class 15A- Nominal 15 volume percent copper, annealed.

Class 10H-Nominal 10 volume percent copper, hard-drawn.

Class I5H-Nominal 15 volume percent copper, hard-drawn.

NOTE:-The values stated in U.S. customary units are to be regarded as the standard.

Document History

September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume % copper,...
September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume % copper,...
September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A—Nominal 10 volume % copper,...
September 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A - Nominal 10 volume % copper,...
April 1, 2004
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A - Nominal 10 volume % copper,...
July 15, 1993
Standard Specification for Copper-Clad Aluminum Wire
1. Scope 1.1 This specification covers bare round copper-clad aluminum wire for electrical applications. 1.2 Four classes of copper-clad aluminum wire are covered as follows: Class 10A--Nominal 10...
July 15, 1993
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered as follows: Class 10A - Nominal 10 volume % copper,...
February 26, 1988
STANDARD SPECIFICATION FOR COPPER-CLAD ALUMINUM WIRE
A description is not available for this item.
ASTM B566
May 30, 1972
Standard Specification for Copper-Clad Aluminum Wire
This specification covers bare round copper-clad aluminum wire for electrical applications. Four clusscs of copper-clad aluminum wire arc covered as follows: Class 10A- Nominal 10 volume percent...
May 30, 1972
STANDARD SPECIFICATION FOR COPPER-CLAD ALUMINUM WIRE (R 1983) (E1-1985)
A description is not available for this item.

References

Advertisement