ASTM International - ASTM B566-04a(2011)
Standard Specification for Copper-Clad Aluminum Wire
| Organization: | ASTM International |
| Publication Date: | 1 April 2011 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers bare round copper-clad aluminum wire for electrical applications.
1.2 Four classes of copper-clad aluminum wire are covered as follows:
Class 10ANominal 10 volume % copper, annealed.
Class 15ANominal 15 volume % copper, annealed.
Class 10HNominal 10 volume % copper, hard-drawn.
Class 15HNominal 15 volume % copper, hard-drawn.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3.1 Exception-The values stated in SI units for resistivity and density are to be regarded as standard.
abstract:
This specification covers bare round copper-clad aluminum wire for electrical applications. Four classes of copper-clad aluminum wire are covered such as Class 10A, Class 15A, Class 10H, Class... View More
Document History