CEN - EN 4681-001
Aerospace series - Cables, electric, general purpose, with conductors in aluminium or copper-clad aluminium - Part 001: Technical specification
| Organization: | CEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the characteristics, test methods, qualification and acceptance conditions of single and multicore electric cables for general purpose with conductors in aluminium or copper-clad aluminium, intended for installation in aircraft electrical systems.
The insulation of these cables is designed to withstand aircraft voltages at a frequency not exceeding 2 000 Hz. Unless specified by individual product standards the maximum demonstrated voltage of rating of these cables is ac 115 V rms phase to neutral and 200 V rms phase to phase and 28 Vdc.
They are divided into types, the characteristics of which are given in the product standards. Unless otherwise specified in the product standard, the tests defined in this standard apply.
Document History