IEEE PC57.13.7 DRAFT

Draft Standard for Current Transformers with Maximum mA Secondary Current of 250mA

active, Most Current
Buy Now
Organization: IEEE
Publication Date: 1 September 2018
Status: active
Page Count: 17
scope:

This standard is intended to define the requirements for current transformers with a maximum of secondary output of 250 milliamperes. These requirements of ratios, Accuracy classes, burdens and test methods supplement but are not subordinate to IEEE C57.13™ Standard Requirements for Instrument Transformers. These transformers are for both indoor and outdoor applications

Purpose

The Purpose of this standard is to provide the performance requirements for electrical system and test Inter changeability for current transformers with milli-ampere output

 

Document History

IEEE PC57.13.7 DRAFT
September 1, 2018
Draft Standard for Current Transformers with Maximum mA Secondary Current of 250mA
This standard is intended to define the requirements for current transformers with a maximum of secondary output of 250 milliamperes. These requirements of ratios, Accuracy classes, burdens and test...

References

Advertisement