ASTM International - ASTM B965-09(2014)

Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 September 2014
Status: inactive
Page Count: 7
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Exceptions-The SI values for density, resistivity, and volume are to be regarded as standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. The tin shall be electroplated for the coating... View More

Document History

February 1, 2026
Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. 1.2 The values stated in inch-pound units are...
October 1, 2018
Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. 1.2 The values stated in inch-pound units are...
ASTM B965-09(2014)
September 1, 2014
Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. 1.2 The values stated in inch-pound units are...
April 1, 2009
Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement. 1.2 The values stated in inch-pound units are...
Advertisement