ASTM International - ASTM B652/B652M-10
Standard Specification for Niobium-Hafnium Alloy Ingots
| Organization: | ASTM International |
| Publication Date: | 1 May 2010 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Other products of non-ferrous metals): | 77.150.99 |
significance And Use:
The following applies to all specified limits in this standard for purposes of determining conformance with this specification: The observed value or a calculated value shall be rounded off to the... View More
scope:
1.1 This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated metal for processing to various mill shapes.
1.2 The material covered by this specification is Grade R04295, niobium-base alloy containing approximately 10 % hafnium and 1 % titanium.
1.3 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
abstract:
This specification covers hafnium alloyed niobium ingots prepared by vacuum- or plasma- arc melting or electron-beam furnace melting, or a combination of these methods, to produce consolidated... View More
Document History