CEI EN 50321-1

Live working - Footwear for electrical protection - Insulating footwear and overboots

inactive
Buy Now
Organization: CEI
Publication Date: 1 August 2018
Status: inactive
Page Count: 30
ICS Code (Leg and foot protection): 13.340.50
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This European Standard specifies the requirements and testing for PPE footwear used as electrical insulating footwear and overboots that provide protection of the worker against electric shock and used for working live or close to live parts on installations up to 36 000 V AC or 25 000 V DC.

The products designed and manufactured according to this standard contribute to the safety of the users provided they are used by skilled persons, in accordance with safe methods of work and the instructions for use.

Antistatic, electrical shock resistant and conductive footwear are not covered by this standard.

NOTE Part 2 Electrical Shock Resistant Footwear and Part 3 Conductive Footwear for Live Working are in development.

Document History

March 1, 2019
Live working - Footwear for electrical protection Part 1: Insulating footwear and overboots
A description is not available for this item.
CEI EN 50321-1
August 1, 2018
Live working - Footwear for electrical protection - Insulating footwear and overboots
This European Standard specifies the requirements and testing for PPE footwear used as electrical insulating footwear and overboots that provide protection of the worker against electric shock and...

References

Advertisement