FORD WSS-M1F27-D1

LEATHER, GENUINE, SEATING, LUXURY STANDARD TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 28 August 2018
Status: inactive
Page Count: 4
scope:

The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic without sacrificing the leather's physical properties. Top coat is a finish that allows for a premium haptic which is a primary attribute for this leather. Top coat finish is not engineered to meet high abrasion characteristics.

Document History

July 30, 2019
LEATHER, GENUINE, SEATING, LUXURY STANDARD TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic...
FORD WSS-M1F27-D1
August 28, 2018
LEATHER, GENUINE, SEATING, LUXURY STANDARD TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic...

References

Advertisement