FORD WSS-M1F27-D1

LEATHER, GENUINE, SEATING, LUXURY STANDARD TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 30 July 2019
Status: active
Page Count: 4
scope:

The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic without sacrificing the leather's physical properties. Top coat is a finish that allows for a premium haptic which is a primary attribute for this leather. Top coat finish is not engineered to meet high abrasion characteristics.

Document History

FORD WSS-M1F27-D1
July 30, 2019
LEATHER, GENUINE, SEATING, LUXURY STANDARD TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic...
August 28, 2018
LEATHER, GENUINE, SEATING, LUXURY STANDARD TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic...

References

Advertisement