FORD - WSS-M1F27-D3
LEATHER, GENUINE, SEATING, LUXURY ADVANCED DENIM DYE BARRIER TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Organization: | FORD |
Publication Date: | 28 August 2018 |
Status: | inactive |
Page Count: | 4 |
scope:
The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic without sacrificing the leather's physical properties. Top coat is a finish that allows for a premium haptic which is a primary attribute for this leather. Top coat finish is not engineered to meet high abrasion characteristics.
Document History
WSS-M1F27-D3
August 28, 2018
LEATHER, GENUINE, SEATING, LUXURY ADVANCED DENIM DYE BARRIER TOP COAT, CHROME, REDUCED EMISSIONS ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are steer or heifer hides which have been tanned and processed with minimal grain and no alteration to the top surface which allows for a soft haptic...