FORD - WSS-M2D510-B7
THERMOPLASTIC ELASTOMER, OLEFINIC (TPV), EPDM RUBBER MODIFIED, UV STABLE, 75 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 17 September 2018 |
| Status: | inactive |
| Page Count: | 8 |
scope:
These specifications define the requirements for vulcanized PP/EPDM with a durometer hardness less than 95, Type A. These materials are used primarily for visible automotive interior passenger and storage compartments applications. The materials within this series of specifications are distinguished by application and durometer hardness, see table in paragraph 3.3.1.
Document History
May 17, 2022
THERMOPLASTIC ELASTOMER, (TPE), UV STABLE, 75 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for thermoplastic elastomers with a durometer hardness less than 95, Type A. These materials may include but are not limited to EPDM-modified...
WSS-M2D510-B7
September 17, 2018
THERMOPLASTIC ELASTOMER, OLEFINIC (TPV), EPDM RUBBER MODIFIED, UV STABLE, 75 DUROMETER A HARDNESS, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the requirements for vulcanized PP/EPDM with a durometer hardness less than 95, Type A. These materials are used primarily for visible automotive interior passenger and...