ASTM International - ASTM A556/A556M-18
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
| Organization: | ASTM International |
| Publication Date: | 1 September 2018 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification2 covers minimum-wall-thickne
1.2 The tubing sizes covered shall be 5/8 to 11/4-in. [15.9 to 31.8-mm] outside diameter, inclusive, with minimum wall thicknesses equal to or greater than 0.045 in. [1.1 mm].
1.3 Optional supplementary requirements are provided, and when desired, shall be stated in the order.
1.4 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers minimum-wall-thickne
Document History