ASTM International - ASTM A556/A556M-96

Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 October 1996
Status: inactive
Page Count: 5
scope:

1.1 This specification covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters.

1.2 The tubing sizes covered shall be 5/8 to 1 ¼-in. [15.9 to 31.8-mm] outside diameter, inclusive, with minimum wall thicknesses equal to or greater than 0.045 in. [1.1 mm].

1.3 Optional supplementary requirements are provided, and when desired, shall be stated in the order.

1.4 The values stated in either inch-pound units or SI units are to be regarded separately as the standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

Document History

February 1, 2026
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
1.1 This specification covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters. 1.2 The...
November 15, 2025
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
1.1 This specification2 covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters. 1.2 The...
September 1, 2018
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
1.1 This specification2 covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters. 1.2 The...
March 1, 2012
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
1.1 This specification2 covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters. 1.2 The...
October 1, 2005
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
1.1 This specification covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters. 1.2 The...
ASTM A556/A556M-96
October 10, 1996
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
1.1 This specification covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters. 1.2 The...
October 10, 1996
Standard Specification for Seamless Cold-Drawn Carbon Steel Feedwater Heater Tubes
1.1 This specification covers minimum-wall-thickness, seamless cold-drawn carbon steel tubes including bending into the form of U-tubes, if specified, for use in tubular feedwater heaters. 1.2 The...
Advertisement