ASTM International - ASTM B738-13(2018)
Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
| Organization: | ASTM International |
| Publication Date: | 1 October 2018 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Superconductivity and conducting materials): | 29.050 |
scope:
1.1 This specification covers bare bunch-stranded and rope-lay bunch-stranded conductors made from round copper wires finer than No. 40 AWG with diameters less than 0.0031 in. (.078 mm), either coated or uncoated with tin or silver, for use as electrical conductors. (Explanatory Note 1).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 Exceptions-The
1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification deals with bare fine-wire bunch-stranded and rope-lay bunch-stranded copper conductors made from round copper wires finer than No. 40 AWG, either coated or uncoated with tin or... View More
Document History