ASTM International - ASTM B738-03(2008)

Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2008
Status: inactive
Page Count: 6
ICS Code (Superconductivity and conducting materials): 29.050
scope:

1.1 This specification covers bare bunch-stranded and rope-lay bunch-stranded conductors made from round copper wires finer than No. 40 AWG with diameters less than 0.0031 in. (.078 mm), either coated or uncoated with tin or silver, for use as electrical conductors. (Explanatory Note 1).

1.2 The values (SI units) for density and temperature are regarded as the standard. For all other properties the inch-pound values are to be regarded as standard, and the SI units may be approximate.

abstract:

This specification deals with bare fine-wire bunch-stranded and rope-lay bunch-stranded copper conductors made from round copper wires finer than No. 40 AWG, either coated or uncoated with tin or... View More

Document History

October 1, 2018
Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
1.1 This specification covers bare bunch-stranded and rope-lay bunch-stranded conductors made from round copper wires finer than No. 40 AWG with diameters less than 0.0031 in. (.078 mm), either...
April 1, 2013
Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
This specification deals with bare fine-wire bunch-stranded and rope-lay bunch-stranded copper conductors made from round copper wires finer than No. 40 AWG, either coated or uncoated with tin or...
ASTM B738-03(2008)
April 1, 2008
Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
This specification deals with bare fine-wire bunch-stranded and rope-lay bunch-stranded copper conductors made from round copper wires finer than No. 40 AWG, either coated or uncoated with tin or...
October 1, 2003
Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
1.1 This specification covers bare bunch-stranded and rope-lay bunch-stranded conductors made from round copper wires finer than No. 40 AWG with diameters less than 0.0031 in. (.078 mm), either...
March 10, 1998
Standard Specification for Fine-Wire Bunch-Stranded and Rope-Lay Bunch-Stranded Copper Conductors for Use as Electrical Conductors
1.1 This specification covers bare bunch-stranded and rope-lay bunch-stranded conductors made from round copper wires finer than No. 40 AWG with diameters less than 0.0031 in. (.078 mm), either...
Advertisement