ASTM International - ASTM B869-07(2018)

Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2018
Status: inactive
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1).

Note 1: Wire ordered to this specification is not intended for redrawing since it is furnished in the hard-drawn temper. If wire is desired for the purpose, the manufacturer should be consulted.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers hard-drawn round copper-clad steel electrical conductor for CATV drop wire (coaxial cable center conductor). The wire shall be composed of a steel core with a... View More

Document History

October 1, 2023
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21?% conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1: Wire ordered to this specification is not intended for...
ASTM B869-07(2018)
October 1, 2018
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1: Wire ordered to this specification is not intended for...
April 1, 2013
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1—Wire ordered to this specification is not intended for...
October 1, 2007
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
This specification covers hard-drawn round copper-clad steel electrical conductor for CATV drop wire (coaxial cable center conductor). The wire shall be composed of a steel core with a substantially...
April 1, 2004
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1—Wire ordered to this specification is not intended for...
October 10, 2002
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1—Wire ordered to this specification is not intended for...
January 1, 1996
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21% conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1-Wire ordered to this specification is not intended for...
Advertisement