ASTM International - ASTM B869-04

Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2004
Status: inactive
Page Count: 3
ICS Code (Wires): 29.060.10
scope:

1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1).

Note 1-Wire ordered to this specification is not intended for redrawing since it is furnished in the hard-drawn temper. If wire is desired for the purpose, the manufacturer should be consulted.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

October 1, 2023
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21?% conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1: Wire ordered to this specification is not intended for...
October 1, 2018
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1: Wire ordered to this specification is not intended for...
April 1, 2013
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1—Wire ordered to this specification is not intended for...
October 1, 2007
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
This specification covers hard-drawn round copper-clad steel electrical conductor for CATV drop wire (coaxial cable center conductor). The wire shall be composed of a steel core with a substantially...
ASTM B869-04
April 1, 2004
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1—Wire ordered to this specification is not intended for...
October 10, 2002
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21 % conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1—Wire ordered to this specification is not intended for...
January 1, 1996
Standard Specification for Copper-Clad Steel Electrical Conductor for CATV Drop Wire
1.1 This specification covers 21% conductivity hard-drawn round copper-clad steel wire for coaxial cable center conductors (Note 1). Note 1-Wire ordered to this specification is not intended for...
Advertisement