DS/EN ISO 6185-2

Inflatable boats – Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001)

active, Most Current
Buy Now
Organization: DS
Publication Date: 9 October 2018
Status: active
Page Count: 42
ICS Code (Small craft): 47.080
scope:

This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than 8 m in overall length with a minimum buoyancy of 1 800 N. This part of ISO 6185 is applicable to the following types of inflatable boats, intended for use within the operating temperatures of - 15 °C to 60 °C: - Type V: Inflatable boats capable of taking a motor power rating of 4,5 kW to 15 kW inclusive; - Type VI: Inflatable craft propelled by sail with a sail area greater than 6 m2 (see normative annex A). NOTE - For boats with power ratings of 4,5 kW and less, refer ISO 6185-1, and for boats with power ratings of 15 kW and greater, refer to ISO 6185-3. This part of ISO 6185 excludes single-chambered boats and boats made from unsupported materials of more than 12 kN buoyancy and powered by motors exceeding 4,5 kW, and is not applicable to aquatic toys and inflatable liferafts.

Document History

DS/EN ISO 6185-2
October 9, 2018
Inflatable boats – Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than...
January 17, 2002
Inflatable boats – Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive
This part of the standard specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats less than 8 m in overall length with a...
Advertisement