DS/EN ISO 6185-2
Inflatable boats – Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive
inactive
| Organization: | DS |
| Publication Date: | 17 January 2002 |
| Status: | inactive |
| Page Count: | 42 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of the standard specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats less than 8 m in overall length with a minimum buoyancy of 1 800 N.
Document History
October 9, 2018
Inflatable boats – Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive (ISO 6185-2:2001)
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats (including rigid inflatable boats) less than...
DS/EN ISO 6185-2
January 17, 2002
Inflatable boats – Part 2: Boats with a maximum motor power rating of 4,5 kW to 15 kW inclusive
This part of the standard specifies the minimum safety characteristics required for the design, materials to use, manufacture and testing of inflatable boats less than 8 m in overall length with a...